The SBRA140NT3G is a high-performance Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust rectifier is engineered to offer efficient and fast switching capabilities with a low forward voltage drop, making it an ideal choice for high-frequency applications.
Key Features
- High Surge Capability: The SBRA140NT3G is equipped with a surge capacity that enables it to withstand high current spikes, ensuring reliability and stability in harsh electrical environments.
- Low Power Loss: With its low forward voltage drop, this rectifier minimizes power loss, contributing to the overall energy efficiency of the system it is integrated into.
- High Current Capacity: This device can handle a high average rectified forward current, making it suitable for high-power applications.
- High-Temperature Operation: The SBRA140NT3G is designed to operate effectively over a wide temperature range, ensuring consistent performance even in extreme conditions.
- Compact Package: Housed in a small and robust package, the SBRA140NT3G is optimized for space-constrained applications without compromising on power and efficiency.
Applications
The ON Semiconductor SBRA140NT3G is versatile and can be utilized in a variety of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Specifications
Parameter
Value
Package
SMA (DO-214AC)
Peak Repetitive Reverse Voltage
40 V
Average Rectified Forward Current
1 A
Operating Temperature Range
-55°C to +150°C
Forward Voltage Drop
0.385 V at 1 A
In summary, the SBRA140NT3G from ON Semiconductor is a reliable and efficient solution for a wide range of power rectification needs. Its combination of high surge capability, low power loss, and high-temperature operation makes it a go-to component for engineers looking to enhance the performance of their power management systems.