EN
  • EN
  • DE

SBRB1545CTG

Part No SBRB1545CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V D2PAK / Diode Array 1 Pair Common Cathode 45 V 7.5A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series SWITCHMODE™
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 840 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 45 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number SBRB1545
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 933093-SBRB1545CTG
Ultra Librarian 3D Model Ultra Librarian SBRB1545CTG CAD Model

Description

The ON Semiconductor SBRB1545CTG is a state-of-the-art power rectifier that is designed to offer superior performance in a wide range of applications. This component is part of ON Semiconductor's portfolio of Schottky Barrier Rectifiers, which are known for their high efficiency and low power loss characteristics.

With a high forward surge capability, the SBRB1545CTG is capable of handling high surge currents without degradation, making it an excellent choice for power supply designs that may experience occasional surges. This feature ensures reliability and longevity in harsh electrical environments.

Key Features:

  • Current Rating: The device has a forward current rating of 15 A, which makes it suitable for handling moderate to high current requirements in various circuits.
  • Voltage Rating: It supports a maximum repetitive peak reverse voltage of 45 V, ensuring it can be used in a range of applications without the risk of breakdown.
  • Low Forward Voltage Drop: The SBRB1545CTG boasts a low forward voltage drop, which reduces power loss and improves efficiency in operation, making it an energy-saving choice for power conversion systems.
  • High-Temperature Operation: This rectifier can operate at junction temperatures ranging from -55°C to 150°C, providing reliable performance even under extreme temperature conditions.
  • Package: Housed in a TO-263 package, the SBRB1545CTG is designed for surface mount applications, allowing for efficient use of PCB space and ease of integration into various electronic assemblies.
  • RoHS Compliant: Compliance with RoHS standards means that the SBRB1545CTG is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications:

The ON Semiconductor SBRB1545CTG is ideal for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. Its robust design makes it suitable for use in power supplies, automotive systems, and other electronic devices that require efficient power conversion and management.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess