EN
  • EN
  • DE

SBRB2545CTG

Part No SBRB2545CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 45V 15A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 45 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name SBRB2545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933094-SBRB2545CTG
Ultra Librarian 3D Model Ultra Librarian SBRB2545CTG CAD Model

Description

ON Semiconductor SBRB2545CTG - Robust and Efficient Power Rectifier

The SBRB2545CTG from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed to meet the rigorous demands of high-efficiency power supply manufacturing. This rectifier is part of the Super Barrier Rectifier (SBR) series, which is renowned for its low forward voltage drop and superior reverse leakage characteristics, making it ideal for applications requiring high surge capability and robustness.

Key Features

  • High Surge Capability: The SBRB2545CTG is capable of withstanding high surge currents, ensuring reliability and stability in power circuits.
  • Low Power Loss: With its low forward voltage drop, this component ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • High Temperature Operation: Engineered for use in high-temperature environments, it can reliably operate up to a junction temperature of 150°C.
  • TO-263 Package: The device comes in a TO-263 package, which provides a compact footprint and excellent thermal performance.

Applications

The SBRB2545CTG is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • LED lighting

Technical Specifications

  • Rectifier Configuration: Dual Common Cathode
  • Peak Repetitive Reverse Voltage (Vrrm): 45 V
  • Average Rectified Forward Current (Io): 25 A
  • Max Surge Current (Ifsm): 260 A
  • Forward Voltage Drop (Vf): Typically 0.55 V at 25 A
  • Operating Junction Temperature (Tj): -55°C to +150°C

The ON Semiconductor SBRB2545CTG represents a blend of efficiency, durability, and performance. It's designed to cater to the needs of modern high-efficiency power systems, making it an excellent choice for designers looking to enhance system reliability and extend the life of their products. With its advanced features and robust design, the SBRB2545CTG stands as a testament to ON Semiconductor's commitment to providing high-quality power management solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess