EN
  • EN
  • DE

SBRD8350T4G

Part No SBRD8350T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Schottky 50 V 3A Surface Mount DPAK
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name SBRD8350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893696-SBRD8350T4G
Ultra Librarian 3D Model Ultra Librarian SBRD8350T4G CAD Model

Description

ON Semiconductor SBRD8350T4G Overview

The SBRD8350T4G is a state-of-the-art Schottky Barrier Rectifier Diode designed by ON Semiconductor, a leader in energy-efficient innovations. This powerful diode is engineered for applications requiring low forward voltage drop and high surge current capability. It is an ideal choice for high-frequency rectification and free-wheeling applications in power supplies and other power-switching applications.

Key Features

  • Low Forward Voltage Drop: The SBRD8350T4G boasts a low forward voltage drop, enhancing system efficiency by reducing power losses during operation.
  • High Surge Current Capability: It is capable of handling high surge currents, making it reliable for applications subject to occasional overcurrent conditions.
  • Surface Mount Package: The diode comes in a compact, surface-mount SMB package, which saves valuable board space and is suitable for automated assembly processes.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBRD8350T4G is designed to perform reliably in extreme temperature environments.
  • RoHS Compliant: This product is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.
  • Pb-Free Design: The SBRD8350T4G is lead-free, making it an environmentally friendly choice for your electronic designs.

Applications

The ON Semiconductor SBRD8350T4G is versatile and can be used in a variety of applications including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in inverters
  • Power factor correction (PFC) circuits
  • Automotive applications
  • LED lighting

Technical Specifications

The SBRD8350T4G has a repetitive peak reverse voltage (VRRM) of 50V and a maximum average forward rectified current (IF(AV)) of 8A. Its low forward voltage drop and high surge capacity ensure that it can handle tough conditions while maintaining high performance.

In conclusion, the SBRD8350T4G from ON Semiconductor is a robust and efficient solution for your power management needs. Its combination of low power loss, high surge capability, and space-saving design, along with adherence to environmental standards, make it an excellent choice for modern electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess