EN
  • EN
  • DE

SBRS8190NT3G

Part No SBRS8190NT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 90 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 750 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 500 µV
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRS8190
Other Names 488-SBRS8190NT3GDKR,488-SBRS8190NT3GTR,488-SBRS8190NT3GCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282218-SBRS8190NT3G
Ultra Librarian 3D Model Ultra Librarian SBRS8190NT3G CAD Model

Description

ON Semiconductor SBRS8190NT3G Product Overview

The SBRS8190NT3G from ON Semiconductor is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This device is a popular choice in the electronics industry due to its efficiency and reliability, making it suitable for a variety of applications, including power supply, converter, and high-frequency circuits.

Key Features

  • Current Capacity: The SBRS8190NT3G is capable of conducting up to 1 Ampere of continuous forward current, ensuring adequate handling of high current requirements.
  • Low Forward Voltage Drop: Its Schottky barrier design ensures a low forward voltage drop, typically around 0.55V at 1A, which enhances overall system efficiency by reducing power loss.
  • High Surge Capability: This component can withstand surge currents, providing robust performance and reliability in demanding situations.
  • Power Dissipation: With a power dissipation of 3.1 Watts, the SBRS8190NT3G can manage significant energy without overheating, contributing to the longevity of the device.
  • Temperature Range: It operates within a junction temperature range of -65°C to 125°C, accommodating a wide range of environmental conditions.

Package and Mounting

The SBRS8190NT3G comes in a compact SMB package, making it suitable for space-constrained applications. It is designed for surface mount technology (SMT), which allows for efficient assembly and secure mounting on printed circuit boards.

Applications

With its robust design and electrical characteristics, the SBRS8190NT3G is ideal for a variety of applications, including:

  • Switching power supplies
  • Converters and inverters
  • Free-wheeling diodes in power management
  • Automotive applications
  • High-frequency rectification

Environmental and Quality Certifications

ON Semiconductor ensures that the SBRS8190NT3G meets rigorous environmental and quality standards. The device is compliant with RoHS and Halogen-Free requirements, reflecting the commitment of ON Semiconductor to environmental sustainability and product safety.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess