The ON Semiconductor SBS008M is a high-performance Schottky Barrier Diode designed for applications requiring fast switching and low forward voltage drop. This diode is a critical component in a wide range of electronic devices, providing efficient power management and protection against reverse voltage transients.
Key Features
- Low Forward Voltage Drop: The SBS008M features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- Fast Switching Speed: With its quick response time, this diode is ideal for high-frequency applications, ensuring minimal signal delay and high efficiency.
- High Current Capability: Designed to handle high currents, the SBS008M is capable of withstanding significant electrical loads without performance degradation.
- Reverse Voltage Protection: This diode offers excellent protection against reverse voltage transients, safeguarding sensitive electronic components from potential damage.
Applications
The SBS008M is suited for a variety of applications, including:
- Power Supply Circuits
- DC-DC Converters
- Automotive Systems
- Telecommunication Equipment
- Portable Devices and Battery-Powered Circuits
Product Specifications
| Parameter |
Value |
| Package |
SMB |
| Peak Repetitive Reverse Voltage |
80 V |
| Average Rectified Forward Current |
1 A |
| Forward Voltage Drop |
0.385 V at 1 A |
| Operating Temperature Range |
-55°C to +150°C |
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The SBS008M Schottky Barrier Diode is manufactured to meet the highest industry standards, ensuring stable performance and longevity in the most demanding conditions.