EN
  • EN
  • DE

SBS804-TL

Part No SBS804-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT-153
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 726807-SBS804-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBS804-TL CAD Model

Description

Introducing the SBS804-TL Schottky Barrier Rectifier

The SBS804-TL from ON Semiconductor is a high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capability. This state-of-the-art rectifier is a perfect choice for power supply designs where efficiency is key, including in switch-mode power supplies, converters, and freewheeling diodes in a variety of electronic devices.

Key Features

  • Low Forward Voltage Drop: The SBS804-TL boasts a low forward voltage drop, which significantly reduces power loss and enhances the overall efficiency of the system in which it is used.
  • High Surge Current Capability: With its robust construction, the device can handle high surge currents, making it ideal for applications that experience frequent power surges or spikes.
  • Power Pack Outline: Encased in a compact SMB package, the SBS804-TL is designed to minimize space on the PCB, allowing for more streamlined and space-efficient designs.
  • Lead-Free: This product is completely lead-free and complies with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous materials in their products.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the SBS804-TL is built to meet high-quality standards, ensuring reliability and longevity in demanding applications.

Applications

The versatility of the SBS804-TL allows it to be used in a wide array of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power supply units
  • Automotive applications
  • LED lighting
  • Portable devices
  • Telecommunication systems

Technical Specifications

The SBS804-TL is characterized by its impressive technical specifications, including:

  • Maximum repetitive reverse voltage (V<sub>RRM): 40V
  • Forward continuous current (I<sub>F): 8A
  • Forward surge current (I<sub>FSM): 100A
  • Operating junction temperature range: -55°C to +150°C

With its combination of efficiency, reliability, and compact design, the SBS804-TL from ON Semiconductor is an excellent choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7651 $58.0671
51+ $2.2684 $115.6884
79+ $2.1980 $173.6420
109+ $2.1275 $231.8975
141+ $2.0559 $289.8819
188+ $1.8434 $346.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess