EN
  • EN
  • DE

SBVS138LT1

Part No SBVS138LT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 50V 0.2A SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 042539-SBVS138LT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBVS138LT1 CAD Model

Description

ON Semiconductor SBVS138LT1 Schottky Barrier Rectifier

The ON Semiconductor SBVS138LT1 is a high-performance Schottky Barrier Rectifier designed for applications requiring low forward voltage drop and fast switching capabilities. This device is a critical component for power management solutions in a wide array of electronic devices, including power supply circuits, battery charging, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The SBVS138LT1 offers a low forward voltage drop, which results in reduced power loss and improved efficiency in applications where it is utilized.
  • High Current Capacity: With its ability to handle a substantial current, this Schottky diode is suitable for high-current operations, making it a versatile choice for a variety of electronic designs.
  • Fast Switching Speed: The fast switching characteristic of the SBVS138LT1 minimizes losses during the transition from conducting to non-conducting states, which is crucial for high-frequency applications.
  • Low Power Loss: The combination of low forward voltage and fast switching reduces the overall power loss in the circuit, contributing to the efficiency of the end product.
  • Guard Ring for Enhanced Ruggedness and Long-Term Reliability: The inclusion of a guard ring improves the ruggedness of the device and ensures long-term reliability, even under stressful conditions.
  • Lead-Free Finish: The SBVS138LT1 complies with environmental standards by featuring a lead-free finish, making it suitable for use in green products.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

The SBVS138LT1 from ON Semiconductor is presented in a compact package, which allows for easy integration into various circuit designs without taking up significant board space. Its robust design and efficient operation make it an excellent choice for designers looking to enhance the performance of their power management systems. Whether you're working on consumer electronics, automotive modules, or industrial equipment, the SBVS138LT1 Schottky Barrier Rectifier is a reliable and efficient solution for your rectifying needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9171 $59.6115
155+ $0.7519 $116.5445
240+ $0.7288 $174.9120
330+ $0.7057 $232.8810
425+ $0.6815 $289.6375
570+ $0.6110 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess