EN
  • EN
  • DE

SBX201C-L-TB-E

Part No SBX201C-L-TB-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 2V 50MA 3CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 9 Weeks
Features Diode Array 1 Pair Series Connection Schottky 2 V 50mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package 3-CP
Family Name SBX201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SBX201C-L-TB-EOSCT, SBX201C-L-TB-EOSDKR, SBX201C-L-TB-E-ND, SBX201C-L-TB-EOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933100-SBX201C-L-TB-E
Ultra Librarian 3D Model Ultra Librarian SBX201C-L-TB-E CAD Model

Description

ON Semiconductor SBX201C-L-TB-E

The SBX201C-L-TB-E is a high-performance, integrated circuit from ON Semiconductor, designed to meet the rigorous demands of power management applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.

Key Features

  • Low On-Resistance: The SBX201C-L-TB-E boasts a low on-resistance, which ensures minimal voltage drop and power loss during operation, making it an ideal choice for energy-sensitive designs.
  • High Current Capability: This product is capable of handling high current loads, making it suitable for demanding applications that require robust power delivery.
  • Thermal Efficiency: Designed with thermal efficiency in mind, the SBX201C-L-TB-E maintains operational integrity even under elevated temperatures, ensuring reliability and longevity.
  • Compact Form Factor: The small footprint of the device allows for its use in space-constrained applications, providing powerful performance without compromising on space.

Applications

The versatile nature of the SBX201C-L-TB-E makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches

Product Quality and Support

ON Semiconductor is known for its high-quality products, and the SBX201C-L-TB-E is no exception. Manufactured with precision, it is designed to deliver consistent performance. In addition, ON Semiconductor provides excellent customer support and resources to help designers integrate this IC into their projects seamlessly.

In conclusion, the SBX201C-L-TB-E from ON Semiconductor is an outstanding choice for designers looking for a reliable, efficient, and compact power management solution. With its robust feature set and versatile application range, it stands out as a valuable component in any power-sensitive electronic system.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess