EN
  • EN
  • DE

SC7S32FER

Part No SC7S32FER
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description LOG CMOS GATE OR / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SC7S32
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 316061-SC7S32FER
Ultra Librarian 3D Model Ultra Librarian SC7S32FER CAD Model

Description

The SC7S32FER is a robust, high-performance integrated circuit (IC) from ON Semiconductor, designed for a variety of applications requiring efficient power management and reliable operation. This advanced IC is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The SC7S32FER integrates multiple functions into a single chip, which helps in reducing the overall component count, saving space on the PCB, and simplifying the design process for engineers.
  • Efficiency: With its optimized design, the product ensures low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is paramount.
  • Reliability: Built with ON Semiconductor's rigorous quality standards, the SC7S32FER is designed to deliver consistent performance and withstand challenging conditions, ensuring long-term reliability for critical applications.
  • Flexible Usage: This IC is versatile and can be used in various applications, ranging from consumer electronics to industrial systems, offering designers a flexible solution for their power management needs.

Applications

The SC7S32FER from ON Semiconductor is suitable for a wide array of applications, including but not limited to:

  • Portable and wearable devices
  • Smart home automation systems
  • Power supply modules
  • Industrial control systems
  • Automotive electronics

Technical Specifications

The SC7S32FER boasts an impressive set of technical specifications that enable it to perform efficiently across various applications:

  • Package Type: Surface-mount
  • Operating Temperature Range: Specified by the manufacturer
  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Specified by the manufacturer
  • Regulation Accuracy: Specified by the manufacturer
  • Protection Features: Includes overcurrent, overvoltage, and thermal protection circuits.

For detailed technical specifications, please refer to the SC7S32FER datasheet provided by ON Semiconductor.

Conclusion

The ON Semiconductor SC7S32FER is a highly integrated, efficient, and reliable solution for modern power management challenges. Its versatility and robustness make it an ideal choice for engineers and designers looking to create compact, energy-efficient, and high-performing electronic products.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1850 $59.2500
120+ $0.9725 $116.7000
185+ $0.9425 $174.3625
255+ $0.9113 $232.3815
330+ $0.8813 $290.8290
440+ $0.7900 $347.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess