EN
  • EN
  • DE

USB2228-NU-05

Part No USB2228-NU-05
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR USB2.0 FLASH 128-VTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Protocol USB
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 75mA
Temperature Range - Operating 0°C to 70°C
Case / Package 128-VTQFP (14x14)
Win Source Part Number 213784-USB2228-NU-05
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2228-NU-05 CAD Model

Description

Microchip Technology USB2228-NU-05 Overview

The USB2228-NU-05 is a cutting-edge USB 2.0 Flash Media Card Reader Controller from Microchip Technology, designed to provide an efficient and high-performance bridge between USB interfaces and various flash memory card formats. This versatile controller is engineered to support a broad array of flash media standards, making it a go-to solution for developers looking to integrate card reading capabilities into their systems.

Key Features

  • Compatibility: The USB2228-NU-05 boasts compatibility with a wide range of memory card formats including SD, SDHC, MMC, MS, MS Pro, and xD. This ensures that users can easily access data from the most popular flash memory cards in the market.
  • High-Speed USB Interface: With support for the USB 2.0 specification, this controller offers transfer rates of up to 480 Mbps, providing quick and efficient data handling for a seamless user experience.
  • Integrated PHY: The device includes a built-in USB 2.0 PHY, which simplifies the design process and reduces the need for additional components, leading to cost savings and a more compact system design.
  • Pin Compatibility: The USB2228-NU-05 is pin-compatible with other USB 2.0 Flash Media Controller families, offering flexibility and ease of migration for system upgrades or design changes.
  • Enhanced Power Management: It features advanced power management capabilities, including support for partial power-down modes and wake-up from suspend states, contributing to energy-efficient designs.

Applications

The versatility of the USB2228-NU-05 makes it suitable for a diverse range of applications. It is ideal for integration into desktop and laptop computers, printers, televisions, home entertainment systems, and other consumer electronics that require embedded card readers. Its high-speed data transfer capabilities and support for multiple card formats also make it an excellent choice for photographic and video equipment, ensuring fast and reliable data access and storage.

Conclusion

Microchip Technology's USB2228-NU-05 stands out as a robust and versatile flash media card reader controller, delivering high-speed performance, broad compatibility, and advanced power management. It is an ideal solution for manufacturers and developers seeking to incorporate reliable card reading functions into their products, while maintaining a focus on efficiency and user satisfaction.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4774 $59.4576
57+ $2.0328 $115.8696
88+ $1.9693 $173.2984
122+ $1.9058 $232.5076
157+ $1.8422 $289.2254
210+ $1.6517 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess