EN
  • EN
  • DE

HDC34-18

Part No HDC34-18
Manufacturer TE Connectivity
Catalog Circular Connectors - Accessories
Description CONN PROTECTIVE COVER 18 SILVER / Connector Cap (Cover), Protective 18 Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr TE Connectivity Deutsch Connectors
Series HD30
Package Box
Product Status Active
Accessory Type Cap (Cover), Protective
For Use With/Related Products HD30 Series Plug
Shell Size - Insert 18
Material Aluminum
Features Metal Chain, Panel Mount
Color Silver
Base Product Number HDC34
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 1364334-HDC34-18
Ultra Librarian 3D Model Ultra Librarian HDC34-18 CAD Model

Description

The HDC34-18 is a circular connector accessory from TE Connectivity Deutsch Connectors.

  • Series: HD30
  • For Use With: HD30 Series Plugs
  • Accessory Type: Metal Chain, Protective Cap (Cover)
  • Mounting Type: Panel Mount
  • Shell Size: 18
  • Material: Aluminum
  • Color: Silver
  • Product Status: Active
  • REACH Compliance: Unaffected
  • MSL: Not Applicable
  • ECCN: EAR99

You May Also Be Interested in

LEMO
CONN COVER SILVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 13 SILVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4262 $65.7048
8+ $15.3665 $122.9320
12+ $14.8366 $178.0392
17+ $13.7768 $234.2056
22+ $13.2469 $291.4318
28+ $12.7172 $356.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess