EN
  • EN
  • DE

MAX111AEPE+

Part No MAX111AEPE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700961-MAX111AEPE+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX111AEPE+ CAD Model

Description

The MAX111AEPE+ is a high-performance, low-power, serial 8-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including data acquisition systems, industrial control, medical equipment, and more.

Key Features

  • High-Speed Conversion: The MAX111AEPE+ boasts a fast conversion rate, making it suitable for high-speed applications that require quick data processing.
  • Low Power Consumption: Engineered for efficiency, this ADC operates with minimal power, making it ideal for battery-powered and portable devices.
  • Flexible Serial Interface: Its SPI-compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • Wide Operating Voltage Range: The device can function across a broad range of supply voltages, enhancing its versatility in different system configurations.
  • Internal Track-and-Hold: The built-in track-and-hold circuitry eliminates the need for external components, simplifying the design and saving board space.

Performance Specifications

The MAX111AEPE+ operates over a single +5V supply or dual ±5V supplies. It features a 0V to +5V analog input range when using a single supply, or a ±5V range with dual supplies. With its differential analog inputs, it offers improved noise rejection, which is critical for high-accuracy measurements.

Package and Temperature Range

This device is available in a 16-pin plastic DIP package, ensuring ease of handling and mounting on printed circuit boards. It is specified for operation from 0°C to +70°C, making it reliable in a variety of environmental conditions.

Applications

  • Data Acquisition Systems
  • Industrial Controls
  • Medical Instruments
  • Process Control
  • Instrumentation

The MAX111AEPE+ from Maxim Integrated represents a blend of performance, reliability, and versatility, making it an excellent choice for designers seeking a high-quality ADC solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess