EN
  • EN
  • DE

SCAN18540TSSC

Part No SCAN18540TSSC
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 56SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 18000
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SCAN18540
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664419-SCAN18540TSSC
Ultra Librarian 3D Model Ultra Librarian SCAN18540TSSC CAD Model

Description

The SCAN18540TSSC from ON Semiconductor is a high-performance, high-speed CMOS logic chip designed to meet the demands of modern digital systems. This integrated circuit is built to deliver exceptional speed and reliability, making it an ideal choice for a wide range of applications, from industrial automation to high-speed computing.

Key Features:

  • Technology: The device utilizes advanced CMOS technology to provide high-speed operation while maintaining CMOS low power dissipation.
  • Functionality: It is a versatile chip that can be used in various digital applications requiring high-speed logic operations.
  • Temperature Range: The SCAN18540TSSC operates efficiently across a broad temperature range, ensuring reliability in various environments.
  • Package: Packaged in a robust and compact TSSOP (Thin Shrink Small Outline Package), it is suitable for space-constrained applications.

Applications:

The SCAN18540TSSC is designed for use in a variety of applications where high-speed logic is crucial. This includes, but is not limited to:

  • High-speed data processing systems
  • Communication infrastructure
  • Automated test equipment
  • Networking and telecommunications
  • Industrial control systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the SCAN18540TSSC is no exception. Each chip is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding conditions.

Support and Resources:

ON Semiconductor provides extensive support and resources for the SCAN18540TSSC, including technical documentation, application notes, and design tools. Customers can access these resources to facilitate the integration of the chip into their designs and to maximize its performance and value.

In summary, the SCAN18540TSSC from ON Semiconductor is a high-speed logic solution that combines performance, versatility, and reliability, making it a top choice for engineers and designers looking to enhance the speed and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess