EN
  • EN
  • DE

SCH1301-TL-E

Part No SCH1301-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 2.4A 6SCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12 V
Current - Continuous Drain (Id) @ 25°C 2.4A (Ta)
Rds On (Max) @ Id, Vgs 120mOhm @ 1.3A, 4.5V
Gate Charge (Qg) (Max) @ Vgs 6.5 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds 450 pF @ 6 V
Power Dissipation (Max) 800mW (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 6-SCH
Package / Case 6-SMD, Flat Leads
Standard Package 5,000 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 664497-SCH1301-TL-E
Ultra Librarian 3D Model Ultra Librarian SCH1301-TL-E CAD Model

Description

ON Semiconductor SCH1301-TL-E Product Overview

The SCH1301-TL-E is a high-performance, precision integrated circuit from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide range of applications, particularly in the power management and control sectors. Its robust design and state-of-the-art technology make it an ideal choice for designers looking for reliability and efficiency.

Key Features

  • High Accuracy: The SCH1301-TL-E delivers precise performance, making it suitable for applications that demand high accuracy in voltage or current sensing.
  • Low Power Consumption: This device is optimized for low power consumption, which helps in extending battery life in portable applications and reducing power loss in high-efficiency systems.
  • Wide Operating Temperature Range: It is designed to perform reliably over a broad range of temperatures, ensuring consistent operation under varying environmental conditions.
  • Small Package Size: The compact form factor of the SCH1301-TL-E allows for integration into space-constrained designs without compromising performance.
  • Robust Protection Features: It includes multiple built-in protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the device and the system it is integrated into.

Applications

The versatility of the SCH1301-TL-E makes it suitable for a variety of applications, including:

  • Power supply modules
  • Battery management systems
  • Motor control units
  • Energy management systems
  • Automotive electronics
  • Portable electronic devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SCH1301-TL-E is manufactured with stringent quality control processes, ensuring that each device meets the company's high standards for reliability and performance. This commitment to quality makes the SCH1301-TL-E a trusted component in critical and demanding applications across various industries.

Conclusion

With its combination of precision, low power consumption, and compact size, the SCH1301-TL-E from ON Semiconductor stands out as an exemplary component for designers looking to enhance the performance and efficiency of their power management systems. Its robust feature set and adaptability to harsh environments make it a versatile and reliable choice for a multitude of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1413 $115.8660
1,270+ $0.1369 $173.8630
1,745+ $0.1325 $231.2125
2,260+ $0.1280 $289.2800
3,020+ $0.1148 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess