EN
  • EN
  • DE

SCTWA35N65G2V

Part No SCTWA35N65G2V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS SJT N-CH 650V 45A TO247 / N-Channel 650 V 45A (Tc) 208W (Tc) Through Hole TO-247 Long Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V, 20V
Rds On (Max) @ Id, Vgs 72mOhm @ 20A, 20V
Vgs(th) (Max) @ Id 3.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 73 nC @ 20 V
Vgs (Max) +20V, -5V
Input Capacitance (Ciss) (Max) @ Vds 73000 pF @ 400 V
Power Dissipation (Max) 208W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247 Long Leads
Case / Package TO-247-3
Base Product Number SCTWA35
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-SCTWA35N65G2V
Standard Package 30
Win Source Part Number 1324092-SCTWA35N65G2V
Ultra Librarian 3D Model Ultra Librarian SCTWA35N65G2V CAD Model

Description

The SCTWA35N65G2V is a state-of-the-art silicon carbide (SiC) power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative approach in delivering power efficiency solutions. This high-performance MOSFET is designed to cater to a wide range of applications, including but not limited to electric vehicles (EVs), solar inverters, and industrial applications where efficiency, reliability, and thermal performance are critical.

Key Features

  • Breakdown Voltage: The SCTWA35N65G2V boasts a high drain-source breakdown voltage of 650V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 35 mΩ, this MOSFET ensures minimal conduction losses, thereby enhancing overall system efficiency.
  • High-Temperature Operation: The device is capable of operating at junction temperatures up to 200°C, offering reliable performance even under extreme conditions.
  • Fast Switching Speed: Thanks to the SiC technology, the SCTWA35N65G2V exhibits fast switching capabilities, which reduces switching losses and improves performance in high-frequency applications.
  • Low Gate Charge: The reduced gate charge (Q<sub>G) allows for lower driving power and simpler drive circuitry.

Applications

The versatility of the SCTWA35N65G2V makes it an ideal choice for a variety of power applications. It is particularly well-suited for:

  • Electric Vehicle (EV) powertrain components, including onboard chargers, DC/DC converters, and traction inverters.
  • Solar power inverters where high efficiency and reliability are paramount.
  • Switch-mode power supplies (SMPS) for industrial and telecommunication infrastructure.
  • High-performance power converters and inverters in energy storage systems.

Benefits

The SCTWA35N65G2V from STMicroelectronics provides numerous benefits to system designers, including:

  • Enhanced power density due to compact design and high efficiency.
  • Reduced system size and cost owing to the high-frequency operation capabilities.
  • Improved thermal management resulting from lower on-resistance and high-temperature operation.
  • Increased system reliability through robust silicon carbide technology.

By integrating the SCTWA35N65G2V into your design, you can achieve superior performance, efficiency, and reliability in your power conversion systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2119 $54.6357
7+ $14.9431 $104.6017
11+ $14.4761 $159.2371
15+ $14.0092 $210.1380
19+ $13.5422 $257.3018
25+ $12.1413 $303.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess