EN
  • EN
  • DE

SCH1343-TL-H

Part No SCH1343-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 72mOhm @ 2A, 4.5V
Gate Charge (Qg) (Max) @ Vgs 11 nC @ 4.5 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 1220 pF @ 10 V
Power Dissipation (Max) 1W (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 6-SCH
Package / Case SOT-563, SOT-666
Base Product Number SCH134
Other Names ONSONSSCH1343-TL-H,2156-SCH1343-TL-H
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278223-SCH1343-TL-H
Ultra Librarian 3D Model Ultra Librarian SCH1343-TL-H CAD Model

Description

The SCH1343-TL-H from ON Semiconductor is a high-performance, P-Channel Trench MOSFET designed to deliver efficient power management and control in a wide variety of applications. This product is part of ON Semiconductor's portfolio of energy-efficient devices, which are known for their reliability and innovation.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance, which helps to minimize conduction losses and improve overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the SCH1343-TL-H is ideal for high-frequency applications, ensuring minimal power loss and heat generation.
  • Enhanced Power Density: Its compact size contributes to a higher power density, allowing for smaller and lighter designs without compromising performance.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high temperature conditions, extending its usability across various environments.

Applications

The SCH1343-TL-H is versatile and can be used in a multitude of applications, including:

  • Power management for portable devices such as smartphones, tablets, and laptops
  • DC/DC converters for server and telecom power supplies
  • Load switches and battery protection circuits
  • Motor control circuits in automotive and industrial settings

Product Specifications

Parameter Value Package SuperSOT™-3 Drain-Source Voltage (V<sub>DS) -20 V Continuous Drain Current (I<sub>D) -6 A Power Dissipation (P<sub>D) 1.25 W Operating Temperature Range -55°C to +150°C

In conclusion, the SCH1343-TL-H is a robust and efficient solution for power management challenges. Its combination of low on-resistance, high-speed switching, and thermal resilience makes it a preferred choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess