The SCH1402-S-TL-E is a high-performance, P-channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is engineered to provide efficient power management and conversion for a wide range of electronic applications. Its compact form factor and robust design make it suitable for space-constrained and power-sensitive devices.
Key Features
- Low On-Resistance: The SCH1402-S-TL-E boasts a low on-resistance, which reduces conduction losses and enhances overall efficiency, making it an ideal choice for power-intensive applications.
- High-Speed Switching: Designed for fast switching applications, this MOSFET provides high-speed performance that contributes to improved response times and reduced switching losses.
- Gate Charge: It features a low gate charge, which minimizes the energy required to turn the MOSFET on and off, further increasing the efficiency of the device.
- Thermal Performance: The excellent thermal characteristics of the SCH1402-S-TL-E ensure reliable operation even under high-temperature conditions, extending the lifespan of the product.
- Package: This MOSFET comes in a SuperSOT™-3 package, which is known for its small footprint and low profile, making it highly suitable for portable and space-sensitive applications.
Applications
The SCH1402-S-TL-E is versatile and can be used in various applications, including:
- Power Management Circuits
- DC/DC Converters
- Battery Powered Devices
- Load Switching
- Portable Electronics
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
-20V
Gate-to-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
-6A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
With its combination of efficiency, speed, and thermal performance, the SCH1402-S-TL-E from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.