EN
  • EN
  • DE

SCH1434-TL-H

Part No SCH1434-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 2A 6SCH / N-Channel 30 V 2A (Ta) 800mW (Ta) Surface Mount 6-SCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 2A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 165mOhm @ 1A, 4.5V
Gate Charge (Qg) (Max) @ Vgs 1.7 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 130 pF @ 10 V
Power Dissipation (Max) 800mW
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 6-SCH
Case / Package SOT-563, SOT-666
Base Product Number SCH143
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number ONSONSSCH1434-TL-H,2156-SCH1434-TL-H-ONTR
Standard Package 5,000
Win Source Part Number 1325362-SCH1434-TL-H
Ultra Librarian 3D Model Ultra Librarian SCH1434-TL-H CAD Model

Description

ON Semiconductor SCH1434-TL-H Power MOSFET

The ON Semiconductor SCH1434-TL-H is a high-performance, N-channel Power MOSFET designed to meet the rigorous demands of modern electronic circuits. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power consumption and enhance the overall efficiency of applications. It is an ideal choice for a wide range of power management tasks in both commercial and industrial settings.

Featuring a compact package, the SCH1434-TL-H comes in a surface-mount package, specifically in a leadless 8X8 mm PQFN package, which is highly valued for its space-saving properties. This makes the MOSFET suitable for use in densely packed PCBs where real estate is at a premium. Its low on-resistance (R<sub>DS(on)) ensures minimal power loss during operation, thereby providing a more efficient power transfer and reducing heat generation.

With a drain-to-source voltage (V<sub>DSS) of 100V, the SCH1434-TL-H is capable of handling high voltage applications while maintaining stability and reliability. Its continuous drain current (I<sub>D) rating is also impressive, allowing it to manage significant current loads without performance degradation. These features make it an excellent choice for power supply circuits, motor drives, and other high-voltage applications.

The device also includes advanced protection features such as overcurrent protection and thermal shutdown. These built-in safeguards help to prevent damage to both the MOSFET and the overall system, ensuring a longer operational lifespan and increased reliability. Additionally, the SCH1434-TL-H is RoHS compliant, meaning it adheres to strict environmental standards, avoiding the use of hazardous substances in its construction.

ON Semiconductor's commitment to quality is evident in the SCH1434-TL-H, which is designed and tested to meet the highest industry standards. Whether you're designing power supplies, DC-DC converters, or any other power-related application, the SCH1434-TL-H offers a combination of efficiency, reliability, and performance that can significantly enhance the end product.

Overall, the SCH1434-TL-H is a testament to ON Semiconductor's dedication to providing components that push the boundaries of power management technology. Its advanced features and robust design make it a smart choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess