The SCH2401-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET that offers designers a compact and efficient solution for power management and switching applications. This device is part of ON Semiconductor's extensive portfolio of metal-oxide-semiconductor field-effect transistors (MOSFETs) that are designed to address the needs of modern electronic circuits requiring high-speed switching, low on-resistance, and minimal power loss.
Key Features
- Low On-Resistance: The SCH2401-TL-E boasts an extremely low on-resistance, which results in reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: Designed for fast switching performance, this MOSFET is suitable for high-frequency power switching applications, contributing to better performance and reduced switching losses.
- P-Channel Device: As a P-Channel device, it allows for simpler gate drive circuits compared to N-Channel MOSFETs, especially in high-side switching configurations.
- Compact Package: The SCH2401-TL-E comes in a small, leadless package that saves space on the PCB and is ideal for compact designs.
- High Power Dissipation: With a high power dissipation capability, this MOSFET can handle significant power, making it suitable for a wide range of power applications.
Applications
The SCH2401-TL-E is versatile and can be used in various applications, including:
- Power supply circuits
- DC/DC converters
- Load switches
- Battery management systems
- Motor control circuits
Technical Specifications
Some of the technical specifications of the SCH2401-TL-E include:
- Drain-Source Voltage (V<sub>DS): -20V
- Continuous Drain Current (I<sub>D): -6A
- Power Dissipation (P<sub>D): 1.25W
- Gate-Source Voltage (V<sub>GS): ±8V
- Operating and Storage Temperature Range: -55°C to +150°C
With its robust performance and compact footprint, the SCH2401-TL-E is an excellent choice for designers looking for a reliable P-Channel MOSFET. ON Semiconductor's commitment to quality ensures that this component will provide efficient operation and long-term reliability in your electronic designs.