EN
  • EN
  • DE

LNBH26SPQR

Part No LNBH26SPQR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV SAT TV 2OUT 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Parts Input Voltage (V) 8V ~ 16V
Number of Outputs 2
Voltage - Output 13V, 18V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754307-LNBH26SPQR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH26SPQR CAD Model

Description

STMicroelectronics LNBH26SPQR Product Overview

The LNBH26SPQR from STMicroelectronics is a cutting-edge, integrated solution tailored for satellite set-top box systems and satellite dish installations. This advanced device is designed to provide a highly efficient interface between the satellite dish LNB (Low Noise Block) and the set-top box tuner, ensuring optimal signal reception and quality for an enhanced viewing experience.

At the heart of the LNBH26SPQR is its ability to offer a versatile single-chip solution that integrates a step-up DC-DC converter alongside a DiSEqC 2.x-compliant communication interface. This combination allows the product to supply the LNB with precise and regulated voltages, ranging from 13V to 18V, necessary for switching between vertical and horizontal polarizations, as well as between low and high band frequencies.

The device is engineered to provide outstanding performance with a low-noise figure and high linearity. This ensures that the satellite signals are amplified with minimal distortion, preserving signal integrity and quality. Moreover, the LNBH26SPQR features built-in protections such as overcurrent, overtemperature, and under-voltage lockout, safeguarding the system from electrical anomalies and enhancing overall reliability.

Installation and setup are simplified with the LNBH26SPQR's I2C-compatible interface, which allows for seamless communication and control from the main processor within the set-top box. This interface also enables advanced diagnostics and monitoring capabilities, empowering users with the ability to fine-tune system parameters for optimal performance.

The STMicroelectronics LNBH26SPQR is housed in a compact QFN-16 package, making it an ideal choice for space-constrained applications. Its low power consumption and high energy efficiency make it a responsible choice for environmentally conscious consumers and manufacturers looking to meet stringent energy standards.

In summary, the LNBH26SPQR reflects STMicroelectronics' commitment to providing innovative, high-quality components for the satellite television industry. With its advanced features, robust protection, and user-friendly interface, it stands out as a top-tier solution for ensuring the best possible satellite TV reception.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8663 $50.2619
32+ $3.1724 $101.5168
49+ $3.0732 $150.5868
68+ $2.9741 $202.2388
87+ $2.8750 $250.1250
117+ $2.5775 $301.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,001 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess