EN
  • EN
  • DE

SCH2602-TL-E

Part No SCH2602-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH+NCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 316637-SCH2602-TL-E
Ultra Librarian 3D Model Ultra Librarian SCH2602-TL-E CAD Model

Description

ON Semiconductor SCH2602-TL-E MOSFET

The SCH2602-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET that is designed to deliver efficient power management and signal conditioning in a compact package. This semiconductor device is tailored for a range of applications, including load switch, power management, and various switching applications where power efficiency is critical.

Constructed with ON Semiconductor's advanced technology, the SCH2602-TL-E offers low on-resistance and low gate charge, providing a solution that enhances the overall efficiency of electronic systems. The low threshold voltage makes this MOSFET suitable for low voltage operations, ensuring compatibility with modern low voltage control circuits and microcontrollers.

The device comes in a small, surface-mount package, specifically the SC-88A/SOT-353, which is known for its space-saving footprint. This makes the SCH2602-TL-E an excellent choice for space-constrained applications where board real estate is at a premium. Despite its small size, it does not compromise on power handling capabilities, supporting a continuous drain current that enables it to handle moderate power levels.

Key Features:

  • P-Channel enhancement mode
  • Low on-resistance
  • Low gate charge for faster switching
  • High-speed switching capabilities
  • Low threshold voltage
  • Compact SC-88A/SOT-353 package
  • Lead-free, RoHS compliant, and Halogen-free

Applications for the SCH2602-TL-E are diverse, ranging from portable electronics, where efficient power usage and space-saving are crucial, to more demanding power distribution systems. Its robustness and reliability also make it suitable for industrial applications where long-term performance is essential.

ON Semiconductor's commitment to environmental sustainability is evident in the SCH2602-TL-E's compliance with RoHS and Halogen-free requirements, ensuring that the product minimizes the environmental impact without compromising on performance.

Overall, the SCH2602-TL-E MOSFET from ON Semiconductor is an excellent choice for designers looking for a reliable, efficient, and space-saving P-Channel MOSFET. Its advanced features and compact design make it a versatile component in a wide array of electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1720 $50.7400
710+ $0.1412 $100.2520
1,100+ $0.1368 $150.4800
1,515+ $0.1324 $200.5860
1,955+ $0.1279 $250.0445
2,620+ $0.1147 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,838 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess