EN
  • EN
  • DE

SCH2810-S-TL-E

Part No SCH2810-S-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316642-SCH2810-S-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SCH2810-S-TL-E CAD Model

Description

ON Semiconductor SCH2810-S-TL-E MOSFET Overview

The SCH2810-S-TL-E is a high-performance, P-channel Power MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a variety of applications. This MOSFET is designed to handle significant power levels and is commonly used in power management circuits, particularly in portable and battery-powered devices where energy efficiency is crucial.

Key Features

  • Low On-Resistance: The SCH2810-S-TL-E features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power management designs.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, which is essential for reducing switching losses and improving performance in applications such as DC-DC converters.
  • Compact Package: The SCH2810-S-TL-E comes in a compact SOP-8 package, which saves valuable board space and is suitable for space-constrained applications.
  • Gate Charge Optimization: The device's gate charge is optimized to achieve a good balance between switching and conduction losses, further enhancing its efficiency in operation.

Applications

The SCH2810-S-TL-E is versatile and can be used in a wide range of applications, including:

  • Power management for portable devices
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Power distribution circuits

Technical Specifications

The technical specifications of the SCH2810-S-TL-E include a drain-source voltage (VDS) of -20V, a gate-source voltage (VGS) of ±8V, and a continuous drain current (ID) of -8A. Its low threshold voltage ensures that the device can be driven at low gate voltages, which is beneficial for battery-operated circuits.

In summary, the SCH2810-S-TL-E by ON Semiconductor is a robust and efficient solution for power management applications that require a P-channel MOSFET with low on-resistance, high-speed switching, and a compact form factor. Its performance and reliability make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.4301 $62.4301
3+ $51.2254 $153.6762
4+ $49.6246 $198.4984
5+ $48.0237 $240.1185
7+ $46.4229 $324.9603
9+ $41.6204 $374.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess