EN
  • EN
  • DE

SCH2817-TL-H

Part No SCH2817-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+SBD 1.8V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 316645-SCH2817-TL-H
Ultra Librarian 3D Model Ultra Librarian SCH2817-TL-H CAD Model

Description

The SCH2817-TL-H, by ON Semiconductor, is a state-of-the-art Schottky barrier diode designed for high-efficiency power management applications. This component is a testament to ON Semiconductor's commitment to providing innovative solutions for energy-efficient electronics.

Key Features

  • Low Forward Voltage Drop: The SCH2817-TL-H boasts a low forward voltage drop, which enhances system efficiency by minimizing power losses during diode conduction.
  • High Current Capability: Engineered for applications requiring a high forward surge current, this diode is capable of handling large current spikes without performance degradation.
  • Fast Switching Speed: With its fast switching capability, the SCH2817-TL-H is ideal for high-frequency operations, contributing to better performance in switching power supplies and other high-speed applications.
  • Thermal Performance: The device is encapsulated in a highly thermal-efficient package that ensures reliable operation even under high-temperature conditions.

Applications

The SCH2817-TL-H is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power supply modules
  • Automotive systems
  • Portable devices
  • Reverse battery protection circuits

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the SCH2817-TL-H is no exception. This product is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging electrical environments.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor has designed the SCH2817-TL-H to comply with various international standards, including RoHS and Halogen-Free requirements, making it a suitable choice for eco-conscious manufacturers seeking to reduce their ecological footprint.

Ordering and Packaging Information

For detailed ordering and packaging information, customers can access the comprehensive datasheet or contact ON Semiconductor's support team. The SCH2817-TL-H is available in a compact package, optimized for automated assembly processes, ensuring ease of integration into a wide array of electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess