EN
  • EN
  • DE

SCT1008CMT3R2G

Part No SCT1008CMT3R2G
Manufacturer ON Semiconductor
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 1 TMP DIO MON/SMBUS 4CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 316894-SCT1008CMT3R2G
Ultra Librarian 3D Model Ultra Librarian SCT1008CMT3R2G CAD Model

Description

ON Semiconductor SCT1008CMT3R2G Overview

The SCT1008CMT3R2G is a state-of-the-art power management device brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a wide array of applications, ranging from consumer electronics to industrial systems, where efficient power conversion and management are critical.

Key Features

  • High Efficiency: The SCT1008CMT3R2G offers superior efficiency, which is essential for minimizing energy consumption and heat generation in power-sensitive applications.
  • Compact Design: With its small footprint, this device is ideal for space-constrained applications, allowing designers to optimize board space without compromising performance.
  • Robust Thermal Performance: Engineered for excellent thermal performance, it ensures reliable operation even under high temperature environments, which is crucial for maintaining the longevity and stability of the overall system.
  • Low RDS(on): The device features a low on-resistance, which reduces conduction losses and enhances the overall efficiency of the power management system.

Applications

The versatility of the SCT1008CMT3R2G makes it suitable for a diverse range of applications. It is commonly used in:

  • DC/DC converters
  • Power supplies for consumer electronics
  • Industrial power systems
  • Motor control circuits
  • LED lighting solutions

Technical Specifications

The SCT1008CMT3R2G is built with precision to ensure high performance and reliability. Some of its technical specifications include:

  • Package Type: Micro8™
  • Operating Temperature Range: -55°C to +150°C
  • Low Threshold Voltage
  • Lead-Free, Halogen-Free and RoHS Compliant

In conclusion, the SCT1008CMT3R2G from ON Semiconductor is an exceptional choice for designers looking for a reliable, high-performance power management solution. Its combination of efficiency, compactness, and robustness makes it an invaluable component in modern electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3865 $60.9570
42+ $2.7789 $116.7138
65+ $2.6923 $174.9995
89+ $2.6057 $231.9073
115+ $2.5179 $289.5585
154+ $2.2580 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess