EN
  • EN
  • DE

SCY81910DFCT1G

Part No SCY81910DFCT1G
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case BGA
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 756476-SCY81910DFCT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCY81910DFCT1G CAD Model

Description

ON Semiconductor SCY81910DFCT1G Overview

The SCY81910DFCT1G is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide array of applications requiring efficient power management. This versatile component is built using cutting-edge technology, ensuring reliability and optimal performance in various electronic devices.

Key Features

  • Low Power Consumption: The SCY81910DFCT1G is engineered to provide efficient power usage, which is crucial for battery-powered devices, helping to extend operational times and reduce the overall energy footprint.
  • High Integration: This IC integrates multiple functions into a single chip, which not only saves space on the PCB but also reduces the need for additional components, leading to cost savings and a simplified design process.
  • Durability: Manufactured with robust materials, the SCY81910DFCT1G is designed to withstand harsh conditions and provide a long service life, making it suitable for industrial and automotive applications.
  • Temperature Range: The device operates over a wide temperature range, ensuring consistent performance even under extreme thermal conditions.

Applications

The SCY81910DFCT1G is ideal for use in a variety of applications, including:

  • Power supply modules
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SCY81910DFCT1G is no exception. It is produced in facilities that are certified to meet international standards, ensuring that each component meets rigorous quality control measures. Customers can trust in the reliability and performance that ON Semiconductor products are known for.

Environmental Compliance

The SCY81910DFCT1G is designed with the environment in mind. It complies with RoHS directives, which means it is free from hazardous substances commonly found in electronic components. This commitment to environmental safety demonstrates ON Semiconductor's dedication to sustainability and responsible manufacturing practices.

In summary, the SCY81910DFCT1G from ON Semiconductor is a versatile and reliable component that offers the efficiency, integration, and durability needed for modern electronic applications. Its compliance with environmental standards further underscores its suitability for a wide range of industries looking for high-quality power management solutions.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5768 $59.2664
55+ $2.1137 $116.2535
85+ $2.0478 $174.0630
117+ $1.9820 $231.8940
151+ $1.9161 $289.3311
202+ $1.7175 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess