EN
  • EN
  • DE

SCY99035DWPR2G

Part No SCY99035DWPR2G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014313-SCY99035DWPR2G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCY99035DWPR2G CAD Model

Description

The SCY99035DWPR2G is a high-performance integrated circuit (IC) from ON Semiconductor, designed for power management applications. This advanced IC is engineered to offer efficient and reliable control for power supplies in a wide array of electronic devices.

Key Features

  • High Efficiency: The SCY99035DWPR2G provides an optimal solution for power management with its high-efficiency operation, which helps in reducing heat dissipation and improving system reliability.
  • Versatility: This IC is versatile and can be used in various applications, including consumer electronics, automotive systems, and industrial equipment, making it an excellent choice for a broad range of products.
  • Power Saving Modes: It includes features such as power-saving modes that help to minimize power consumption during idle periods, which is essential for battery-operated devices.
  • Protection Features: The device comes with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the connected components.
  • Compact Packaging: The SCY99035DWPR2G is available in a compact package, which allows for a smaller footprint on the PCB and is ideal for space-constrained applications.

Technical Specifications

  • Output Voltage: The IC provides a stable and adjustable output voltage, suitable for a variety of uses.
  • Switching Frequency: It operates at a high switching frequency, which enables the use of smaller external components, reducing overall system size and cost.
  • Temperature Range: The SCY99035DWPR2G is designed to operate over a broad temperature range, ensuring performance in harsh environments.
  • Package Type: It is available in a lead-free, environmentally friendly package that meets current international standards for electronic components.

Applications

The SCY99035DWPR2G from ON Semiconductor is a suitable choice for designers looking to implement an efficient power management system in their products. Its flexibility and advanced features make it ideal for applications such as:

  • Portable and handheld devices
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Consumer electronics
  • Automotive electronics

In summary, the SCY99035DWPR2G is a robust and efficient solution for modern power management challenges, offering both performance and reliability to meet the needs of today's electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess