EN
  • EN
  • DE

SDTC114YET1G

Part No SDTC114YET1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 0.2W SC75-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Win Source Part Number 1095110-SDTC114YET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDTC114YET1G CAD Model

Description

ON Semiconductor's SDTC114YET1G: A Robust Digital Transistor

The SDTC114YET1G is a high-performance digital transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular transistor is part of ON Semiconductor's extensive portfolio of digital transistors, also known as "BRTs" (Bias Resistor Transistors), which integrate resistors with the transistor to simplify circuit design and minimize component count.

Featuring a built-in bias resistor network, the SDTC114YET1G simplifies circuitry by eliminating the need for external resistors, reducing board space, and offering a cost-effective solution for various switching and amplification applications. It is particularly well-suited for interfacing with MCUs (Microcontroller Units) and logic circuits where space is at a premium.

Key Features of SDTC114YET1G:

  • SOT-416 (SC-75) Surface Mount Package: Its compact, surface-mount package is ideal for space-constrained applications and allows for efficient assembly in automated manufacturing processes.
  • Built-in Biasing Resistors: The integrated resistors help to stabilize the transistor's operation without the need for additional external components, thereby simplifying design and reducing system complexity.
  • Low V<sub>CE(sat) Voltage: The transistor offers a low collector-emitter saturation voltage, which translates to reduced power dissipation and improved energy efficiency in operation.
  • High Current Gain: The device provides a high level of current gain (h<sub>FE), making it suitable for driving loads in various electronic circuits.
  • Lead-Free and RoHS Compliant: The SDTC114YET1G is designed with environmental considerations in mind, meeting the requirements for RoHS compliance and being free of lead and other hazardous substances.

The SDTC114YET1G is a versatile component that finds applications across a range of electronic devices. Its integration capabilities make it a preferred choice for designers who are working on portable devices, power management circuits, and any application where space and power efficiency are crucial.

ON Semiconductor's commitment to quality ensures that the SDTC114YET1G meets the stringent requirements for reliability and performance in the semiconductor industry, making it a reliable choice for both new designs and as a drop-in replacement in existing applications.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess