EN
  • EN
  • DE

SESDL2011PFCT5G

Part No SESDL2011PFCT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description SESDL2011PFCT5G / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 7,212 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 933260-SESDL2011PFCT5G
Ultra Librarian 3D Model Ultra Librarian SESDL2011PFCT5G CAD Model

Description

ON Semiconductor SESDL2011PFCT5G - Robust ESD Protection Device

The SESDL2011PFCT5G from ON Semiconductor is a state-of-the-art ESD protection device designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) and other transient voltage events. This compact and high-performance component is an essential addition to modern electronic applications, providing robust protection while maintaining signal integrity.

Engineered for reliability, the SESDL2011PFCT5G features low clamping voltage and low capacitance, making it particularly suitable for protecting systems with high data rates or those requiring minimal signal attenuation. Its bidirectional design ensures that ESD pulses can be safely absorbed in both directions, which is crucial for today's versatile and interconnected electronic environments.

The device is housed in a small-footprint, flat lead SOD-882 package, which not only saves valuable board space but also allows for easy integration into a wide variety of applications. Whether it's USB interfaces, HDMI connections, or other high-speed data ports, the SESDL2011PFCT5G is an excellent choice for designers looking to enhance the longevity and reliability of their products.

ON Semiconductor's commitment to quality is evident in the SESDL2011PFCT5G's specifications. It can withstand ESD strikes in accordance with the IEC 61000-4-2 standard, enduring contact discharges of up to ±8 kV and air discharges of up to ±15 kV. These robust characteristics ensure that devices remain functional and reliable even under harsh conditions.

Incorporating the SESDL2011PFCT5G into your designs is a proactive step towards mitigating the risks associated with ESD events. It not only helps in maintaining the integrity of sensitive components but also contributes to reducing warranty claims and customer dissatisfaction by enhancing the overall durability of the end product. With ON Semiconductor's expertise in protection devices, you can expect the SESDL2011PFCT5G to deliver exceptional performance and peace of mind.

Key Features:

  • Low clamping voltage
  • Low capacitance
  • IEC 61000-4-2 standard compliance (±8 kV contact, ±15 kV air)
  • Bidirectional protection
  • Compact SOD-882 package

You May Also Be Interested in

Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0881 $50.2170
1,385+ $0.0723 $100.1355
2,140+ $0.0701 $150.0140
2,950+ $0.0678 $200.0100
3,815+ $0.0656 $250.2640
5,105+ $0.0588 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,985 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess