EN
  • EN
  • DE

SFT1208-TL

Part No SFT1208-TL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837193-SFT1208-TL
Ultra Librarian 3D Model Ultra Librarian SFT1208-TL CAD Model

Description

ON Semiconductor SFT1208-TL: High-Efficiency Power MOSFET

Introducing the SFT1208-TL, a state-of-the-art power MOSFET brought to you by ON Semiconductor, a premier provider of high-performance silicon solutions for energy-efficient electronics. This advanced power MOSFET is engineered to deliver high-efficiency power conversion in a wide array of applications, ranging from power supply units to motor drives, ensuring that your devices operate with optimal power management.

Key Features

  • Low On-Resistance: The SFT1208-TL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power applications.
  • High-Speed Switching: Designed for applications that require fast switching, this MOSFET minimizes switching losses, making it ideal for high-frequency power converters and inverters.
  • Low Gate Charge: The device's low gate charge ensures minimal power dissipation during the switching process, contributing to the efficiency of the system.
  • Robust Thermal Performance: With its advanced packaging, the SFT1208-TL is capable of sustaining high thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The versatility of the SFT1208-TL allows it to be used in a variety of applications. It is particularly well-suited for:

  • DC/DC converters
  • AC/DC power supplies
  • Motor control circuits
  • Power management systems
  • LED lighting solutions

Product Specifications

The SFT1208-TL comes in a compact package and is characterized by the following specifications:

  • Drain-Source Voltage (V<sub>DS): 100V
  • Continuous Drain Current (I<sub>D): 120A
  • Power Dissipation (P<sub>D): 375W
  • Operating Temperature Range: -55°C to +175°C

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that meet rigorous environmental standards. The SFT1208-TL is no exception, as it complies with RoHS directives, ensuring that it is free from hazardous substances commonly found in electronic components.

Whether you are designing a new power system or looking to enhance the efficiency of an existing one, the SFT1208-TL from ON Semiconductor offers the performance, reliability, and quality that engineers and designers rely on to create cutting-edge, energy-efficient solutions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess