EN
  • EN
  • DE

SFT1423-S-TL-E

Part No SFT1423-S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 2A TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package TP-FA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 064338-SFT1423-S-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1423-S-TL-E CAD Model

Description

ON Semiconductor SFT1423-S-TL-E Product Overview

The ON Semiconductor SFT1423-S-TL-E is a high-performance, P-Channel MOSFET designed for use in a wide range of applications. It is part of ON Semiconductor's extensive portfolio of power management devices, known for their reliability and efficiency. This particular MOSFET is well-suited for applications requiring efficient power conversion and management, such as power supplies, DC-DC converters, and motor control circuits.

Key Features

  • Low On-Resistance: The SFT1423-S-TL-E boasts a low on-resistance, which results in reduced conduction losses and improved overall efficiency in power management circuits.
  • High Power Dissipation: With its ability to dissipate high levels of power, this MOSFET can handle larger currents, making it ideal for high-power applications.
  • Small Package Size: The device comes in a compact TSOP-6 package, which allows for space-saving designs without compromising on performance.
  • High-Speed Switching: Designed for fast switching applications, the SFT1423-S-TL-E minimizes switching losses, which is crucial for efficient operation in high-frequency power circuits.
  • Gate Charge: The device has been optimized for low gate charge, which reduces the power required to switch the device on and off.

Applications

  • Power Supply Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switching
  • Motor Control Circuits

The SFT1423-S-TL-E is engineered to meet the stringent requirements of modern electronic devices. Its robust design ensures stability and longevity, even under challenging conditions. Whether you are designing a power supply for consumer electronics or an industrial motor control system, the SFT1423-S-TL-E offers the performance and reliability needed to deliver optimal results.

ON Semiconductor's commitment to quality and innovation is reflected in the SFT1423-S-TL-E, making it a smart choice for designers looking for a P-Channel MOSFET that combines efficiency, compactness, and high-speed operation. With its technical features and versatile applications, the SFT1423-S-TL-E is a valuable component in any power management solution.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9051 $58.5765
37+ $3.2040 $118.5480
56+ $3.1035 $173.7960
77+ $3.0042 $231.3234
100+ $2.9037 $290.3700
134+ $2.6034 $348.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess