EN
  • EN
  • DE

SFT1440-E

Part No SFT1440-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 1.5A TP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 6.3nC @ 10V
Max Input Capacitance 130pF @ 30V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 1W (Ta), 20W (Tc)
Maximum Rds On at Id,Vgs 8.1 Ohm @ 800mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TP
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1095446-SFT1440-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1440-E CAD Model

Description

The SFT1440-E is a state-of-the-art power rectifier designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is engineered to provide efficient and reliable performance in a wide range of electronic applications, making it an ideal choice for modern power management solutions.

Key Features

  • Voltage Rating: The SFT1440-E boasts a substantial reverse voltage rating, ensuring it can handle the demands of high-voltage operations.
  • Current Capacity: With a significant forward current capacity, this rectifier is capable of supporting applications with higher current requirements.
  • High Efficiency: The device is designed for minimal power loss, which translates into higher efficiency and better performance in your electronic circuits.
  • Thermal Performance: ON Semiconductor has integrated superior thermal management features into the SFT1440-E, ensuring it operates effectively under a range of temperature conditions.
  • Package: The rectifier comes in a robust package that is designed to optimize both thermal and electrical performance while maintaining a compact footprint.

Applications

The versatile nature of the SFT1440-E allows it to be used in various applications, including:

  • Power supplies
  • Automotive systems
  • Industrial equipment
  • Consumer electronics
  • Renewable energy systems

Product Benefits

The SFT1440-E from ON Semiconductor is designed to offer numerous benefits to its users:

  • Its high voltage and current ratings enable it to support a broad spectrum of power applications.
  • The device's efficiency reduces energy consumption, which can contribute to lower operating costs and a reduced environmental impact.
  • With its robust packaging, the SFT1440-E is durable and can withstand harsh operating conditions, leading to a longer product lifespan.
  • ON Semiconductor's commitment to quality ensures that the SFT1440-E meets the highest industry standards for performance and reliability.

Overall, the SFT1440-E is an excellent choice for designers and engineers looking for a reliable and high-performing power rectifier. Its combination of efficiency, durability, and versatility makes it a valuable component in any power management system.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7103 $60.3755
200+ $0.5830 $116.6000
310+ $0.5647 $175.0570
425+ $0.5465 $232.2625
550+ $0.5283 $290.5650
735+ $0.4736 $348.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,985 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess