EN
  • EN
  • DE
  • IT

SG6105Z

Part No SG6105Z
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY SUPERVISOR 20DIP / Power Supply Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Base Product Number SG6105
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 933341-SG6105Z
Ultra Librarian 3D Model Ultra Librarian SG6105Z CAD Model

Description

ON Semiconductor SG6105Z Power Supply Supervisor IC

The SG6105Z from ON Semiconductor is a highly integrated solution tailored for the efficient management of power supplies. This advanced supervisor IC is designed to enhance the reliability and performance of switch mode power supplies (SMPS), particularly those found in personal computers and other sophisticated electronic devices.

Key Features:

  • Integrated Control Functions: The SG6105Z boasts a variety of control functions, including pulse-width modulation (PWM) control, which is essential for maintaining stable and efficient power output.
  • Overvoltage Protection (OVP): To safeguard your electronic components, the SG6105Z includes an overvoltage protection circuit that triggers when the voltage exceeds a predetermined threshold, ensuring your power supply remains within safe operating limits.
  • Overcurrent Protection (OCP): This feature prevents damage caused by excessive current, thereby enhancing the durability and lifespan of the power supply and connected components.
  • Under-voltage Lockout (UVLO): The UVLO function ensures that the power supply operates only when the input voltage is within an acceptable range, protecting against brownout conditions.
  • Low Standby Power: The IC is designed to consume minimal power during standby, making it an energy-efficient choice for modern electronics.

Applications:

The SG6105Z is versatile and can be used in a range of applications where reliable power management is crucial. It is particularly suited for:

  • Desktop and laptop computers
  • Consumer electronics
  • Telecommunication systems
  • Networking hardware

Technical Specifications:

The SG6105Z operates over a wide supply voltage range and is available in various package types to suit different design requirements. Its technical specifications include:

  • High-precision voltage reference
  • Adjustable overvoltage and overcurrent settings
  • Low external component count
  • Green product (compliant with RoHS standards)

Overall, the SG6105Z from ON Semiconductor is a robust power supply supervisor IC that provides comprehensive protection and control features, ensuring the smooth operation of power supplies in a multitude of electronic devices.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE CONSTANT V / Power Supply Controller
Lowest to $0.1914
Analog Devices Inc.
IC FOUR PWR SUPPLY MONITOR 12DFN
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 6-SOT23 / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-23-6
Lowest to $0.2231
NXP / Nexperia
GREENCHIP III SMPS CONTROL IC / Power Supply Controller
Lowest to $17.8280
Diodes Incorporated
IC REG CTLR AC/DC GEN3 SOT26 / Power Supply Controller Adapters SOT-26
Lowest to $8.0345
ON Semiconductor
IC VOLT PROTECTION OCP OVP 8DFN
Lowest to $0.2131
ON Semiconductor
IC OCP TVS ESD USB POS 10-UDFN
Need more? Email Us
ON Semiconductor
IC OCP/OCP TVS USB POS 10-UDFN
Need more? Email Us
Power Integrations
IC SIGNAL DISCONNECT 2CH 8SOIC
Lowest to $5.3917

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,720 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess