EN
  • EN
  • DE

SG6860TZ

Part No SG6860TZ
Manufacturer ON Semiconductor
Catalog Hard To Find
Description Low-Cost, Green-Mode PWM Controller for Flyback Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23-6
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 716169-SG6860TZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG6860TZ CAD Model

Description

The SG6860TZ from ON Semiconductor is a highly efficient, low-power green-mode PWM (Pulse Width Modulation) controller that is designed to meet the rigorous demands of modern power supply applications. This innovative component is engineered to provide a compact and energy-efficient solution for AC-DC power conversion in a wide range of electronic devices.

The SG6860TZ is particularly suitable for use in switch-mode power supplies (SMPS) where energy conservation is of paramount importance. It is often found in applications such as battery chargers, adapters, standby power supplies, and other auxiliary power systems. Its green-mode operation ensures that the power supply maintains ultra-low power consumption at no-load or light-load conditions, significantly reducing energy waste and contributing to overall system efficiency.

Key Features

  • High Efficiency: The controller's green-mode function ensures optimal efficiency by automatically reducing switching frequency under light-load conditions, which minimizes standby power consumption.
  • Integrated Protections: SG6860TZ comes with built-in over-voltage protection, over-current protection, and under-voltage lockout, enhancing the safety and reliability of the power supply.
  • Frequency Modulation: To mitigate EMI (Electromagnetic Interference), the device employs frequency modulation, which helps in meeting regulatory EMI requirements.
  • Low Startup Current: The controller is designed with a low startup current, which reduces power loss during the initial power-up sequence.
  • Direct Drive Capability: The SG6860TZ can directly drive a high-power MOSFET, simplifying the circuit design and reducing component count.

Applications

  • AC/DC Adapters
  • Open Frame Switching Power Supplies
  • Standby and Auxiliary Power Supplies
  • Power Supplies for Set-Top Boxes, Networking Devices, and Peripherals

ON Semiconductor's SG6860TZ is a testament to the company's dedication to creating products that not only enhance performance but also support environmental sustainability through reduced power usage. The integration of advanced features and protections ensures that the SG6860TZ is a reliable and versatile choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess