EN
  • EN
  • DE

SGH80N60UFTU

Part No SGH80N60UFTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 220 A
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 40A
Power - Max 195 W
Switching Energy 570µJ (on), 590µJ (off)
Input Type Standard
Gate Charge 175 nC
Td (on/off) @ 25°C 23ns/90ns
Test Condition 300V, 40A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number SGH80
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277403-SGH80N60UFTU
Ultra Librarian 3D Model Ultra Librarian SGH80N60UFTU CAD Model

Description

The SGH80N60UFTU from ON Semiconductor is a state-of-the-art ultrafast Insulated Gate Bipolar Transistor (IGBT) designed for high-efficiency power conversion in a wide range of applications. This IGBT combines the simplicity of gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors.

Key Features

  • High Current Capability: The SGH80N60UFTU is capable of handling continuous currents up to 80A, making it suitable for high-power applications.
  • Low On-Voltage: It features a low on-state voltage drop due to its trench IGBT technology, which minimizes conduction losses and improves efficiency.
  • High Switching Speed: With its ultrafast switching performance, this IGBT is ideal for high-frequency operations, reducing switching losses and enabling more efficient power conversion.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated soft recovery diode, which provides protection against reverse voltage transients and reduces the need for external components.
  • Robust Thermal Performance: Its low thermal resistance ensures reliable operation even at high temperatures, making it suitable for demanding environments.
  • High Input Impedance: This feature simplifies the gate drive and provides better noise immunity.

Applications

The SGH80N60UFTU is versatile and can be used in various applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Switch Mode Power Supplies (SMPS)
  • Welding Equipment
  • Induction Heating Systems
  • Motor Drives
  • Renewable Energy Inverters

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SGH80N60UFTU is no exception. It is manufactured to meet the highest standards, ensuring consistent performance and longevity in the field.

Environmental Compliance

The SGH80N60UFTU complies with the RoHS directive, making it an environmentally friendly choice for companies looking to reduce their ecological footprint while maintaining high standards of power efficiency and reliability.

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess