EN
  • EN
  • DE

SGL60N90DG3YDTU

Part No SGL60N90DG3YDTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 900 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 60A
Power - Max 180 W
Input Type Standard
Gate Charge 260 nC
Reverse Recovery Time (trr) 1.5 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264-3
Base Product Number SGL60
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277402-SGL60N90DG3YDTU
Ultra Librarian 3D Model Ultra Librarian SGL60N90DG3YDTU CAD Model

Description

The ON Semiconductor SGL60N90DG3YDTU is a state-of-the-art insulated gate bipolar transistor (IGBT) that offers a perfect blend of high efficiency and fast switching. This IGBT is designed to meet the demanding needs of a wide range of power electronics applications, including inverters, converters, and motor drives. It is a preferred choice for engineers looking to enhance system reliability and performance in high-power and high-frequency operations.

Key Features

  • High Current Capability: The SGL60N90DG3YDTU supports a continuous collector current (Ic) of 60A, making it suitable for high power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) rating of 900V, this IGBT can handle significant voltage stress, ensuring robust performance in a variety of electrical circuits.
  • Low On-Resistance: The low on-state voltage drop and conduction losses are due to its low on-resistance, which ensures higher efficiency and lower heat generation.
  • Fast Switching Speed: The device boasts a fast switching speed, which is crucial for reducing switching losses and improving overall system efficiency.
  • Co-Packaged Free Wheeling Diode: It comes with an integrated fast recovery diode which provides protection against reverse voltage transients and reduces component count in circuit design.

Applications

The SGL60N90DG3YDTU is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-AC Power Inverters
  • Induction Heating
  • Motor Control and Drives
  • Solar Power Inverters
  • Electric Vehicle (EV) Charging Stations

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and the SGL60N90DG3YDTU is manufactured in compliance with the latest environmental standards, including RoHS and REACH. The product is also backed by ON Semiconductor's quality assurance, reflecting the company's dedication to delivering high-quality and reliable components.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess