EN
  • EN
  • DE

SJD1015T4

Part No SJD1015T4
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 324423-SJD1015T4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SJD1015T4 CAD Model

Description

The SJD1015T4 is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This device is designed to meet a wide range of applications, offering users a reliable and efficient solution for their power management needs.

Key Features

  • Low RDS(on): The SJD1015T4 boasts a low on-state resistance, which minimizes conduction losses and enhances the overall efficiency of the system in which it is used.
  • High Current Capability: With its ability to handle high currents, this MOSFET is suitable for demanding applications that require robust power handling capabilities.
  • High Switching Speed: The fast switching performance of the SJD1015T4 makes it an ideal choice for high-frequency power switching applications, contributing to better performance and reduced switching losses.
  • Thermal Stability: ON Semiconductor's advanced technology ensures that the SJD1015T4 operates reliably over a wide temperature range, maintaining thermal stability and performance under varying conditions.
  • Low Gate Charge: The device features a low gate charge, which facilitates faster switching and reduces the power required to drive the MOSFET, improving the overall system efficiency.

Applications

The SJD1015T4 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management solutions

Product Specifications

The SJD1015T4 comes in a DPAK package and is characterized by its robustness and high performance. Below are some of the key specifications:

  • Voltage Rating: The MOSFET has a drain-source voltage (VDSS) rating that supports a broad range of applications.
  • Continuous Drain Current: It supports a high continuous drain current (ID), which is essential for applications requiring high power density.
  • Gate-Source Voltage: The device features a maximum gate-source voltage (VGS), ensuring compatibility with standard drive voltages.

For detailed specifications and application support, it is recommended to consult the SJD1015T4 datasheet and ON Semiconductor's technical resources.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess