EN
  • EN
  • DE

SP6018E

Part No SP6018E
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description Synchronous Rectifier Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 337394-SP6018E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6018E CAD Model

Description

The SP6018E is a power management integrated circuit (PMIC) produced by SYNC POWER Crop. This PMIC is designed to provide efficient power conversion and regulation in a variety of electronic devices. It's engineered to offer a robust and reliable solution for powering various components within a system, likely targeting applications requiring a specific voltage and current output profile.

Applications:

  • Portable Electronics: Suitable for smartphones, tablets, and other portable devices.
  • Power Adapters: Used in AC-DC power adapters and chargers.
  • LED Lighting: Implemented in LED driver circuits for efficient power delivery.
  • Industrial Control Systems: Integrated into industrial control systems for power regulation.
  • Embedded Systems: Employed in various embedded systems requiring stable power supplies.

Features:

  • High Efficiency: Designed for high power conversion efficiency, minimizing energy loss.
  • Wide Input Voltage Range: Supports a wide input voltage range for versatile applications.
  • Over-Voltage Protection (OVP): Includes OVP to safeguard downstream components from voltage surges.
  • Over-Current Protection (OCP): Provides OCP to limit current flow and prevent damage from overloads.
  • Short-Circuit Protection (SCP): Offers SCP to protect the device and the system from short circuits.
  • Thermal Shutdown: Incorporates thermal shutdown to prevent overheating and ensure device protection.
  • Adjustable Output Voltage: Features an adjustable output voltage for flexible power regulation.

Benefits:

  • Reduced Power Consumption: High efficiency minimizes energy waste and lowers overall power consumption.
  • Improved System Reliability: Protection features enhance system reliability and prevent damage from abnormal conditions.
  • Versatile Application: Wide input voltage range and adjustable output voltage enable versatile application in different systems.
  • Simplified Design: The integrated design simplifies power management circuitry, reducing component count and board space.
  • Enhanced System Safety: Protection features enhance system safety by preventing damage.

Additional Details: Detailed technical specifications for the SP6018E, including input voltage range, output voltage and current capabilities, switching frequency, efficiency curves, and protection thresholds, should be available in the manufacturer's datasheet. It is crucial to consult the datasheet for detailed design and application guidance to ensure proper operation and optimal performance. The datasheet will also specify the package type and pin configuration for the SP6018E.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess