EN
  • EN
  • DE

SL24T3

Part No SL24T3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24V 55V SOT23-3 / 300 Watt, SOT-23 Low Capacitance TVS for High Speed Line Protections
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Maximum) at Ipp 55V
Current - Peak Pulse (10/1000μs) 5A (8/20μs)
Power - Peak Pulse 300W
Power Line Protection No
Applications Automotive
Capacitance at Frequency 3.5pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series SL24
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805071-SL24T3
Ultra Librarian 3D Model Ultra Librarian SL24T3 CAD Model

Description

The SL24T3 from ON Semiconductor is a robust power rectifier designed to offer high-efficiency power conversion in a compact package. This device is a perfect solution for a wide range of applications, including power supplies, battery chargers, and high-frequency power converters.

Key Features

  • High Surge Capability: The SL24T3 is engineered to handle high surge currents, making it ideal for applications that experience transient overloads.
  • Low Forward Voltage Drop: This rectifier boasts a low forward voltage drop, which enhances system efficiency and reduces thermal issues, leading to a more reliable operation.
  • High Current Rating: With a substantial current rating, the SL24T3 can handle significant power levels, suitable for demanding environments.
  • Reverse Voltage Protection: The device includes built-in reverse voltage protection, ensuring that your circuits are safeguarded against potential damage due to reverse polarity incidents.

Applications

The versatile nature of the SL24T3 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Energy storage systems

Package and Reliability

The SL24T3 is available in a TO-220 package, which is known for its ease of mounting and excellent thermal performance. ON Semiconductor's commitment to quality ensures that this rectifier provides reliable performance and a long operational lifespan, even in the most challenging conditions.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The SL24T3 is compliant with RoHS directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint while maintaining high-performance standards.

With its combination of efficiency, reliability, and environmental compliance, the SL24T3 from ON Semiconductor is an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess