EN
  • EN
  • DE

SM6702-30HB-EL

Part No SM6702-30HB-EL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 327054-SM6702-30HB-EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM6702-30HB-EL CAD Model

Description

The SM6702-30HB-EL from ON Semiconductor is a high-performance, precision integrated circuit designed for a wide range of applications requiring efficient power management and control. This robust component is particularly well-suited for use in automotive, industrial, and high-reliability devices, where consistent performance and long-term durability are of paramount importance.

Key Features

  • Voltage Regulation: The SM6702-30HB-EL offers precise voltage regulation, ensuring stable operation of the connected components and systems. This regulation is critical in sensitive electronics where voltage fluctuations can lead to malfunctions or damage.
  • High-Efficiency Design: Designed with efficiency in mind, this product minimizes power loss during operation, contributing to energy savings and reduced heat generation.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, enhancing the safety and extending the lifespan of both the IC and the application it is used in.
  • Low Dropout: The low dropout (LDO) capability of the SM6702-30HB-EL ensures optimal performance even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Durable Construction: ON Semiconductor's commitment to quality is evident in the construction of the SM6702-30HB-EL, which is built to withstand harsh environments and provide reliable service over a long operational life.
  • Compact Size: The compact form factor of this IC allows for integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the SM6702-30HB-EL enables its use in a variety of applications, including:

  • Automotive systems
  • Power supply modules
  • Portable and battery-powered devices
  • Industrial control systems
  • Medical equipment

Technical Specifications

For engineers and designers considering the SM6702-30HB-EL for their projects, detailed technical specifications are available in the product datasheet. This includes information on the recommended operating conditions, electrical characteristics, and packaging details. ON Semiconductor also provides application notes and design resources to support the integration of this IC into various systems.

With its combination of performance, efficiency, and reliability, the SM6702-30HB-EL from ON Semiconductor is an excellent choice for those looking to enhance their power management solutions.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess