The ON Semiconductor SMBF1060LT1 is a high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high current capability. This rectifier is housed in a compact SMB footprint, making it ideal for space-constrained applications where efficiency is a priority.
Key Features
- Low Forward Voltage Drop: The SMBF1060LT1 offers a low forward voltage drop, which helps to minimize power loss and improve efficiency in your circuit.
- High Current Capability: With its ability to handle high current, this Schottky diode is suitable for a wide range of applications, including power supply, DC-DC converters, and high-frequency inverters.
- High Surge Capability: The device can withstand high surge currents, making it robust and reliable for applications with transient overvoltages.
- Low Power Loss: Its low power loss characteristics are essential for energy-sensitive designs, ensuring optimal performance with minimal energy waste.
- Surface Mount Package: The SMB package allows for efficient PCB space utilization and is compatible with automated assembly processes, reducing production costs and time.
Applications
The SMBF1060LT1 is versatile and can be used in a variety of applications, including:
- Switching power supplies
- DC-DC converters
- Free-wheeling diodes
- Reverse battery protection
- OR-ing diodes
- Automotive applications
Technical Specifications
The technical specifications of the SMBF1060LT1 Schottky barrier rectifier are as follows:
- Peak Repetitive Reverse Voltage: 60V
- Average Rectified Forward Current: 1A
- Non-Repetitive Peak Forward Surge Current: 40A
- Operating Junction Temperature Range: -55°C to +150°C
- Forward Voltage Drop: 0.55V at 1A
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The SMBF1060LT1 is no exception, adhering to stringent standards to ensure high performance and durability for the end-user. With its robust design and superior electrical characteristics, this Schottky barrier rectifier is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.