EN
  • EN
  • DE

SMBT1296LT3

Part No SMBT1296LT3
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 328270-SMBT1296LT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBT1296LT3 CAD Model

Description

ON Semiconductor SMBT1296LT3 Bipolar Transistor

The ON Semiconductor SMBT1296LT3 is a high-performance bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile NPN transistor offers excellent amplification and switching capabilities, making it ideal for various circuit designs. The SMBT1296LT3 is housed in a compact SOT-23 package, which allows for efficient use of space on printed circuit boards (PCBs).

Key Features:

  • Device Type: NPN Bipolar Transistor
  • Package: SOT-23, a surface-mount package that is widely used in the industry for its small footprint and ease of integration into various PCB designs.
  • Collector-Emitter Voltage (Vceo): The SMBT1296LT3 can withstand a maximum collector-emitter voltage of up to 80V, providing a good safety margin for many electronic applications.
  • Collector Current (Ic): It can handle a continuous collector current up to 500 mA, making it suitable for driving moderate loads.
  • Power Dissipation: With a power dissipation rating of 225 mW, this transistor can handle a fair amount of power without overheating, ensuring reliable operation.
  • DC Current Gain (hFE): It has a high DC current gain, which means it can amplify a small input current into a much larger output current, a key characteristic for signal amplification applications.
  • Transition Frequency (fT): The transition frequency is specified at 100 MHz, indicating the device's capability to operate effectively at high-frequency applications.
  • RoHS Compliant: The SMBT1296LT3 is manufactured in compliance with RoHS standards, minimizing the environmental impact by excluding hazardous substances.

Applications:

The ON Semiconductor SMBT1296LT3 is designed for general-purpose switching and amplification tasks. It is commonly used in:

  • Audio amplifiers
  • Signal processing
  • Power management circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems
  • Various other electronic projects that require a reliable and efficient NPN transistor.

With its robust performance and compact size, the SMBT1296LT3 from ON Semiconductor is an excellent choice for designers and hobbyists alike looking to create efficient and reliable electronic solutions.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,341 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess