EN
  • EN
  • DE

SMBT1504LT1G

Part No SMBT1504LT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 328276-SMBT1504LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBT1504LT1G CAD Model

Description

ON Semiconductor SMBT1504LT1G Bipolar Transistor

The ON Semiconductor SMBT1504LT1G is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for various amplification and switching tasks, making it a staple in the electronics industry for its reliability and efficiency.

Key Features:

  • Type: NPN
  • Package: SOT-23
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector-Base Voltage (Vcbo): 80V
  • Emitter-Base Voltage (Vebo): 6V
  • Collector Current (Ic): 500mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 100 to 600
  • Transition Frequency (fT): 100MHz
  • Operating Temperature Range: -55°C to +150°C

The SMBT1504LT1G transistor from ON Semiconductor is engineered to provide excellent performance in a compact SOT-23 package. This small footprint makes it ideal for space-constrained applications while still offering the electrical characteristics needed for robust performance. The device's high collector-emitter voltage rating of 50V and collector current capacity of 500mA allow it to handle moderate power applications with ease.

With a transition frequency of 100MHz, the SMBT1504LT1G is capable of operating at high frequencies, which is essential for applications in RF and high-speed signal processing. The wide range of current gain values ensures that the device can be optimized for various circuit designs, providing designers with flexibility.

The operating temperature range of -55°C to +150°C guarantees stable operation across a broad spectrum of environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications. Whether it's used for amplification in audio devices, switching in power management systems, or as a driver in communication equipment, the SMBT1504LT1G provides the performance and reliability expected from a leading semiconductor manufacturer like ON Semiconductor.

Overall, the SMBT1504LT1G is a testament to ON Semiconductor's commitment to providing high-quality, versatile components that meet the needs of modern electronic circuits.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess