EN
  • EN
  • DE

SMBT1504T3G

Part No SMBT1504T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE STD REC 1.5A 400V SOT23 / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Base Product Number SMBT1504
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 514667-SMBT1504T3G
Ultra Librarian 3D Model Ultra Librarian SMBT1504T3G CAD Model

Description

ON Semiconductor SMBT1504T3G Product Overview

The ON Semiconductor SMBT1504T3G is a high-performance Schottky Barrier Rectifier Diode designed to meet the needs of a wide range of electronic applications. This small-signal diode is known for its low forward voltage drop and fast switching capabilities, making it an excellent choice for high-efficiency power management systems and reverse voltage protection circuits.

Key Features

  • Low Forward Voltage Drop: The SMBT1504T3G boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during the diode's conduction phase.
  • High Current Capability: With the ability to handle a substantial forward continuous current, this diode is suitable for high current applications.
  • Fast Switching Speed: The diode's fast switching speed allows for quick transitions between on and off states, beneficial for high-frequency operations and reducing switching losses.
  • Surface Mount Package: The SMBT1504T3G comes in a compact SMB surface-mount package, which saves valuable board space and is ideal for automated assembly processes.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring stable performance in varying environmental conditions.
  • Environmental Compliance: ON Semiconductor has designed this product to be Pb-free, halogen-free, and RoHS compliant, adhering to environmental regulations and reducing the impact on the environment.

Applications

The SMBT1504T3G is versatile and can be used in various applications, including:

  • DC-DC Converters
  • Power Supply Circuits
  • Reverse Voltage Protection
  • Automotive Circuits
  • Portable Devices
  • Switching Power Supplies

ON Semiconductor's commitment to quality and performance is evident in the SMBT1504T3G Schottky Barrier Rectifier Diode. Its combination of efficiency, speed, and compact packaging makes it a top choice for engineers and designers looking to optimize their power management solutions. Whether used in consumer electronics, automotive applications, or industrial systems, the SMBT1504T3G delivers reliable and efficient performance that ON Semiconductor's customers have come to expect.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess