EN
  • EN
  • DE

SMDA12CDR2G

Part No SMDA12CDR2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD / SURGE PROTECTOR 4 CHANNEL / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 248 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1298770-SMDA12CDR2G
Ultra Librarian 3D Model Ultra Librarian SMDA12CDR2G CAD Model

Description

ON Semiconductor SMDA12CDR2G TVS Diode Array

The SMDA12CDR2G is a high-performance Transient Voltage Suppressor (TVS) diode array from ON Semiconductor, designed to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This robust device is an ideal solution for safeguarding multi-line applications with its dual-junction common rail design.

Key Features

  • Electrical Characteristics: The device offers a stand-off voltage of 12V, making it suitable for a range of applications that require a medium voltage level of protection.
  • Low Clamping Voltage: The SMDA12CDR2G provides excellent clamping voltage performance, ensuring that any transient voltages are maintained at a minimal level, thereby protecting sensitive circuitry.
  • High Surge Capability: With its capability to withstand high surge currents, this TVS diode array can effectively handle the energy of induced transients without degradation or failure.
  • SO-8 Package: Encased in a space-saving SO-8 package, the SMDA12CDR2G is designed for efficient PCB layout and is suitable for high-density circuit designs.
  • RoHS Compliant: Complying with the RoHS directive, this product is manufactured with the environment in mind, restricting the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMDA12CDR2G is versatile and can be used in a variety of applications, such as:

  • Telecommunication Equipment
  • Networking and Ethernet Devices
  • Microprocessor/IC Protection
  • Portable Electronics
  • Power Supply Protection

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SMDA12CDR2G is no exception. This TVS diode array is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from ON Semiconductor products. Users can trust the SMDA12CDR2G to provide reliable protection in even the most demanding applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5745 $59.2135
55+ $2.1125 $116.1875
85+ $2.0467 $173.9695
117+ $1.9808 $231.7536
151+ $1.9150 $289.1650
202+ $1.7163 $346.6926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,954 pieces
In Stock: 21,977 pieces Factory Stock: 21,977 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess