EN
  • EN
  • DE

SMMUN2134LT1G

Part No SMMUN2134LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr onsemi
Package Tape & Reel
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 22 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 246 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SMMUN2134
Other Names SMMUN2134LT1G,2156-SMMUN2134LT1G-OS,SMMUN2134LT1GOSDKR,SMMUN2134LT1GOSCT,SMMUN2134LT1GOSTR,ONSONSSMMUN2134LT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1278681-SMMUN2134LT1G
Ultra Librarian 3D Model Ultra Librarian SMMUN2134LT1G CAD Model

Description

Product Overview: SMMUN2134LT1G by ON Semiconductor

The SMMUN2134LT1G is a high-performance PNP transistor designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This versatile bipolar junction transistor (BJT) is suitable for a wide range of applications, including switching and amplification in consumer, automotive, and industrial electronic circuits.

Key Features

  • Device Type: PNP Bipolar Junction Transistor (BJT)
  • Configuration: Single
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector-Base Voltage (Vcbo): 60V
  • Emitter-Base Voltage (Vebo): 5V
  • Collector Current - Continuous (Ic): 100mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 100 to 300 at 10mA, 5V
  • Operating Temperature Range: -55°C to +150°C
  • Package / Case: SOT-23-3
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Product Applications

The SMMUN2134LT1G is ideal for load switching and various amplification needs due to its small signal capabilities. It can be used in:

  • Linear amplification stages
  • Signal processing
  • Power management functions
  • Automotive modules
  • Consumer electronics such as audio amplifiers
  • Control systems in industrial equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The SMMUN2134LT1G is manufactured with state-of-the-art technology, ensuring reliability and performance in various operating conditions. Its robust design can withstand extreme temperatures and provides consistent performance, making it a trustworthy component for critical applications.

Environmental Compliance

The SMMUN2134LT1G complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in green electronics.

Overall, the SMMUN2134LT1G by ON Semiconductor is a versatile and reliable choice for designers and engineers looking for a PNP transistor that offers high performance, durability, and compliance with environmental standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Yangzhou yangjie electronic co., ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 150mW Surface Mount SOT-363
Lowest to $0.0446
Infineon Technologies
BCR 22PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 148W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0386 $57.9000
3,640+ $0.0318 $115.7520
5,640+ $0.0307 $173.1480
7,785+ $0.0297 $231.2145
10,045+ $0.0288 $289.2960
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess