The SMQA2000T1G is a high-performance, robust TVS diode array designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances.
Key Features
- Transient Voltage Suppression: The SMQA2000T1G offers excellent clamping capability, ensuring that devices are shielded from sudden voltage spikes.
- Low Leakage: With its low leakage current, this TVS diode array is ideal for battery-operated devices where power conservation is critical.
- High Surge Capability: Designed to withstand high surge events, this component provides reliable protection for sensitive circuits.
- Fast Response Time: The diode array reacts quickly to transient events, providing immediate protection upon detection of any voltage surge.
- Compact Design: The SMQA2000T1G comes in a small package, making it suitable for space-constrained applications.
Applications
The ON Semiconductor SMQA2000T1G is versatile and can be used in a wide array of applications, including:
- Portable Electronics
- Computer Peripherals
- Networking Devices
- Telecommunication Systems
- Industrial Equipment
Product Specifications
Parameter
Value
Configuration
Quad
Direction
Unidirectional
Working Voltage
5V
Clamping Voltage
9.8V
Peak Pulse Power Dissipation
200W
Package/Case
SOT-23-3L
Whether you are designing a new system or seeking to enhance the protection of your existing applications, the ON Semiconductor SMQA2000T1G TVS diode array is an excellent choice for safeguarding your electronic components from voltage transients.