EN
  • EN
  • DE

SMUN5211T1G

Part No SMUN5211T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 202MW SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 35 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 202mW
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 1098648-SMUN5211T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMUN5211T1G CAD Model

Description

The ON Semiconductor SMUN5211T1G is an advanced bipolar (BJT) transistor array designed for applications requiring a combination of high performance and low power consumption. This semiconductor device is a testament to ON Semiconductor's commitment to providing innovative solutions for power management and signal conditioning in a wide range of electronic systems.

Key Features

  • Device Type: Bipolar Junction Transistor (BJT) Array
  • Configuration: Dual NPN Transistors
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic Max): 100mA
  • Power Dissipation (Pd): 200mW
  • DC Current Gain (hFE): 120 at 10mA at 5V
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Style: Surface Mount
  • Package / Case: SOT-363
  • RoHS: Compliant

Applications

The SMUN5211T1G is suitable for a variety of applications that require dual NPN transistors in a single package. This includes but is not limited to:

  • Signal Processing
  • Power Management
  • Amplification and Switching Circuits
  • Consumer Electronics
  • Telecommunication Devices

Product Advantages

The SMUN5211T1G offers several advantages that make it a preferred choice for designers. Its small SOT-363 package saves valuable board space while providing the necessary electrical characteristics for high-performance applications. The dual NPN configuration simplifies circuit design by reducing component count. With its high current gain and low power dissipation, the SMUN5211T1G is optimized for low-voltage operation, making it ideal for portable and battery-powered devices.

Quality and Reliability

ON Semiconductor is known for its high-quality products, and the SMUN5211T1G is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance in even the most demanding environments. The device is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1938 $50.3880
630+ $0.1590 $100.1700
975+ $0.1540 $150.1500
1,345+ $0.1491 $200.5395
1,735+ $0.1441 $250.0135
2,325+ $0.1292 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess