The SN74LS11M is a high-performance, triple 3-input AND gate integrated circuit from ON Semiconductor, designed to operate at exceptional speed while maintaining low power consumption. This logic gate IC is part of the 74LS series, which is well-known for its low-power Schottky technology, making it a staple in digital logic applications.
Key Features
- Logic Type: Triple 3-Input Positive-AND Gates
- Package: Comes in a standard SOIC-14 package, which is suitable for surface mount technology (SMT).
- Operating Voltage: Typically operates at 5V, which is common for TTL (Transistor-Transistor Logic) devices, providing compatibility with a wide range of digital circuits.
- High-Speed Performance: Features a typical propagation delay time of 9.5ns, ensuring fast response times for critical applications.
- Power Dissipation: Boasts a low power dissipation of 40mW, which helps to minimize heat generation and energy consumption in electronic systems.
- Operating Temperature: Can operate within a temperature range of 0°C to 70°C, making it reliable for commercial-grade applications.
- Output Current: Capable of sourcing up to 8mA and sinking up to 16mA, allowing for direct drive capabilities in certain configurations.
Applications
The SN74LS11M is versatile and can be used in a variety of digital applications such as:
- Computing systems where logical operations are essential
- Control systems requiring precise timing and logic control
- Signal processing where multiple conditions need to be met
- Embedded systems for various industrial and consumer electronics
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The SN74LS11M is manufactured with stringent quality control measures, ensuring reliable performance and longevity in the field. It is a testament to ON Semiconductor's dedication to providing robust and dependable components for the electronics industry.