EN
  • EN
  • DE

LM311MX

Part No LM311MX
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description LM111-N/LM211-N/LM311-N Voltage Comparator | IC COMPARATOR SINGLE 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type Open-Collector, Open-Emitter
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Maximum) 7.5mV at 15V
Current - Input Bias (Maximum) 0.25μA at 15V
Current - Quiescent (Maximum) 7.5mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOP
Family Part Number LM311
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1198515-LM311MX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name LM311
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM311MX CAD Model

Description

The ON Semiconductor LM311MX is a single high-speed voltage comparator known for its reliability and versatility across a wide range of applications. Designed to operate over a wide range of supply voltages, from standard ±15V operational amplifier supplies down to the single 5V supply used for IC logic, the LM311MX provides a robust solution for custom electronics design.

Key Features

  • Voltage Range: The device is capable of functioning with a dual supply voltage ranging from ±2V to ±18V, or a single supply voltage from 5V to 36V, providing flexibility in various circuit configurations.
  • Output Compatibility: Its open-collector output can be connected to other voltage levels, regardless of the supply voltage, making it compatible with TTL, MOS, and CMOS logic systems.
  • Input Offset Voltage: The LM311MX features a typical input offset voltage of 2mV and an input offset current of 20nA, ensuring precise operation and minimal error in voltage comparison.
  • Response Time: With a typical response time of 200ns, this comparator is suitable for high-speed applications that require fast switching.
  • Package: The device is offered in an SOIC-8 package, which is ideal for space-constrained applications while allowing for ease of integration into various circuit designs.

Applications

The LM311MX is widely used in numerous electronic applications due to its versatile nature. Some common applications include:

  • Limit comparators
  • Simple analog to digital converters
  • Relay drivers
  • Pulse generators
  • Voltage monitors
  • Motor controllers

Conclusion

With its fast response time, flexible power supply requirements, and compatibility with various logic systems, the ON Semiconductor LM311MX voltage comparator is an excellent choice for designers looking to create efficient and reliable electronic systems. Its small form factor and robust feature set ensure that it can be applied to a wide range of industrial, automotive, and consumer electronics, making it a staple component in the field of electronic design and automation.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8150 $52.9750
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess